NEN-EN-ISO 1403

Rubber hoses, textile-reinforced, for general-purpose water applications - Specification

inactive
Organization: NEN
Publication Date: 1 February 2009
Status: inactive
Page Count: 18
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This International Standard specifies the requirements for three types of general-purpose textile-reinforced rubber water hose with an operating range of - 25 °C to + 70 °C, and a maximum working pressure of up to 2,5 MPa. These hoses are not intended to be used for conveyance of potable (drinking) water, for washing-machine inlets, as firefighting hoses, for special agricultural machines or as collapsible water hoses. T hese hoses may be used with additives which lower the freezing point of water

Document History

September 1, 2019
Rubber hoses, textile-reinforced, for generalpurpose water applications - Specification
This document specifies the requirements for three types of general-purpose textile-reinforced rubber water hose with an operating temperature range of −25 °C to +70 °C and a maximum working pressure...
NEN-EN-ISO 1403
February 1, 2009
Rubber hoses, textile-reinforced, for general-purpose water applications - Specification
This International Standard specifies the requirements for three types of general-purpose textile-reinforced rubber water hose with an operating range of - 25 °C to + 70 °C, and a maximum working...
June 1, 1997
Rubber hoses, textile-reinforced, for general-purpose water applications - Specification
Specifies the minimum acceptance requirements for the satisfactory performance of three types of general purpose rubber water hose for using up to 60 °C and the physical tests to be carried out. The...
Advertisement