NEN-EN-ISO 17186

Leather - Physical and mechanical tests - Determination of surface coating thickness

inactive
Organization: NEN
Publication Date: 1 November 2009
Status: inactive
Page Count: 17
ICS Code (Leather and furs): 59.140.30
scope:

This International Standard specifies a method for determining the thickness of the surface coating applied to leather when measured under zero compression. It is applicable to all types of leather.

Document History

December 1, 2011
Leather - Physical and mechanical tests - Determination of surface coating thickness
This International Standard specifies a method for determining the thickness of the surface coating applied to leather when measured under zero compression. It is applicable to all types of leather.
NEN-EN-ISO 17186
November 1, 2009
Leather - Physical and mechanical tests - Determination of surface coating thickness
This International Standard specifies a method for determining the thickness of the surface coating applied to leather when measured under zero compression. It is applicable to all types of leather.
February 1, 2003
Leather - Physical and mechanical tests - Determination of surface coating thickness
This European Standard specifies a method for determining the thickness of the surface coating applied to leather when measured under zero compression. It is applicable to all types of leather.
Advertisement