NEN-EN-ISO 17186
Leather - Physical and mechanical tests - Determination of surface coating thickness
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2011 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Leather and furs): | 59.140.30 |
scope:
This International Standard specifies a method for determining the thickness of the surface coating applied to leather when measured under zero compression. It is applicable to all types of leather.
Document History
NEN-EN-ISO 17186
December 1, 2011
Leather - Physical and mechanical tests - Determination of surface coating thickness
This International Standard specifies a method for determining the thickness of the surface coating applied to leather when measured under zero compression. It is applicable to all types of leather.
November 1, 2009
Leather - Physical and mechanical tests - Determination of surface coating thickness
This International Standard specifies a method for determining the thickness of the surface coating applied to leather when measured under zero compression. It is applicable to all types of leather.
February 1, 2003
Leather - Physical and mechanical tests - Determination of surface coating thickness
This European Standard specifies a method for determining the thickness of the surface coating applied to leather when measured under zero compression. It is applicable to all types of leather.