NEN-EN-ISO 17292
Metal ball valves for petroleum, petrochemical and allied industries
| Organization: | NEN |
| Publication Date: | 1 June 2002 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Globe valves): | 23.060.10 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
scope:
This International Standard specifies the requirements for a series of metal ball valves suitable for petroleum, petrochemical, natural gas plants, and related industrial applications. It covers valves of the nominal sizes DN - 8; 10; 15; 20; 25; 32; 40; 50; 65; 80; 100; 150; 200; 250; 300; 350; 400; 450; 500 corresponding to nominal pipe sizes NPS - ¼; ?; ½; ¾; 1; 1¼; 1½; 2; 2½; 3; 4; 6; 8; 10; 12; 14; 16; 18; 20; and applies for pressure designations - Class 150; 300; 600; 800 (Class 800 applies only for valves with reduced bore and with threaded and socket welding end); - PN 16; 25; 40. It includes provisions for valve characteristics as follows: - flanged and butt-welded ends, in sizes 15 u DN u 500 (½ u NPS u 20); - socket welding and threaded ends, in sizes 8 u DN u 50 (¼ u NPS u 2); - body seat openings designated as full bore, reduced bore and double reduced bore; - materials; - testing and inspection.
Document History