NEN-EN-ISO 17292

Metal ball valves for petroleum, petrochemical and allied industries

inactive
Organization: NEN
Publication Date: 1 August 2004
Status: inactive
Page Count: 36
ICS Code (Globe valves): 23.060.10
ICS Code (Petroleum products and natural gas handling equipment): 75.200
scope:

This International Standard specifies the requirements for a series of metal ball valves suitable for petroleum, petrochemical, natural gas plants, and related industrial applications. It covers valves of the nominal sizes DN - 8; 10; 15; 20; 25; 32; 40; 50; 65; 80; 100; 150; 200; 250; 300; 350; 400; 450; 500 corresponding to nominal pipe sizes NPS - ¼; ?; ½; ¾; 1; 1¼; 1½; 2; 2½; 3; 4; 6; 8; 10; 12; 14; 16; 18; 20; and applies for pressure designations - Class 150; 300; 600; 800 (Class 800 applies only for valves with reduced bore and with threaded and socket welding end); - PN 16; 25; 40. It includes provisions for valve characteristics as follows: - flanged and butt-welded ends, in sizes 15 u DN u 500 (½ u NPS u 20); - socket welding and threaded ends, in sizes 8 u DN u 50 (¼ u NPS u 2); - body seat openings designated as full bore, reduced bore and double reduced bore; - materials; - testing and inspection.

Document History

December 1, 2015
Metal ball valves for petroleum, petrochemical and allied industries
NEN-EN-ISO 17292 specifies the requirements for a series of metal ball valves suitable for petroleum, petrochemical, natural gas plants, and related industrial applications. It covers valves of the...
NEN-EN-ISO 17292
August 1, 2004
Metal ball valves for petroleum, petrochemical and allied industries
This International Standard specifies the requirements for a series of metal ball valves suitable for petroleum, petrochemical, natural gas plants, and related industrial applications. It covers...
June 1, 2002
Metal ball valves for petroleum, petrochemical and allied industries
This International Standard specifies the requirements for a series of metal ball valves suitable for petroleum, petrochemical, natural gas plants, and related industrial applications. It covers...
Advertisement