NEN-EN-ISO 14589

Blind rivets - Mechanical testing

inactive
Organization: NEN
Publication Date: 1 October 1998
Status: inactive
Page Count: 14
ICS Code (Rivets): 21.060.40
scope:

Specifies the methods of mechanical testing of blind rivets including - shear test, - tensile test, - mandrel head retention capability test, - mandrel push out test resistance and - mandrel break load test, at an ambient temperature of 10 °C to 35 °C. It applies to blind rivets with nominal diameters up to and including 6,4 mm.

Document History

February 1, 2001
Blind rivets - Mechanical testing
Specifies the methods of mechanical testing of blind rivets including - shear test, - tensile test, - mandrel head retention capability test, - mandrel push out test resistance and - mandrel break...
NEN-EN-ISO 14589
October 1, 1998
Blind rivets - Mechanical testing
Specifies the methods of mechanical testing of blind rivets including - shear test, - tensile test, - mandrel head retention capability test, - mandrel push out test resistance and - mandrel break...
Advertisement