NEN-EN-ISO 14589
Blind rivets - Mechanical testing
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2001 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Rivets): | 21.060.40 |
scope:
Specifies the methods of mechanical testing of blind rivets including - shear test, - tensile test, - mandrel head retention capability test, - mandrel push out test resistance and - mandrel break load test, at an ambient temperature of 10 °C to 35 °C. It applies to blind rivets with nominal diameters up to and including 6,4 mm.
Document History
NEN-EN-ISO 14589
February 1, 2001
Blind rivets - Mechanical testing
Specifies the methods of mechanical testing of blind rivets including - shear test, - tensile test, - mandrel head retention capability test, - mandrel push out test resistance and - mandrel break...
October 1, 1998
Blind rivets - Mechanical testing
Specifies the methods of mechanical testing of blind rivets including - shear test, - tensile test, - mandrel head retention capability test, - mandrel push out test resistance and - mandrel break...