NEN-EN-ISO 16584

Open end blind rivets with break pull mandrel and protruding head - NiCu/St or NiCu/SSt

inactive
Organization: NEN
Publication Date: 1 April 2001
Status: inactive
Page Count: 5
ICS Code (Rivets): 21.060.40
scope:

Specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel, protruding head, with a nickel copper body (NiCu) and either a steel (St) or stainless steel (SSt) mandrel and with nominal diameters, d, from 3,2 mm up to and including 6,4 mm.

Document History

November 1, 2002
Open end blind rivets with break pull mandrel and protruding head - NiCu/St or NiCu/SSt
Specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel, protruding head, with a nickel copper body (NiCu) and either a steel (St)...
NEN-EN-ISO 16584
April 1, 2001
Open end blind rivets with break pull mandrel and protruding head - NiCu/St or NiCu/SSt
Specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel, protruding head, with a nickel copper body (NiCu) and either a steel (St)...
Advertisement