NEN-EN-ISO 16584
Open end blind rivets with break pull mandrel and protruding head - NiCu/St or NiCu/SSt
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2002 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Rivets): | 21.060.40 |
scope:
Specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel, protruding head, with a nickel copper body (NiCu) and either a steel (St) or stainless steel (SSt) mandrel and with nominal diameters, d, from 3,2 mm up to and including 6,4 mm.
Document History
NEN-EN-ISO 16584
November 1, 2002
Open end blind rivets with break pull mandrel and protruding head - NiCu/St or NiCu/SSt
Specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel, protruding head, with a nickel copper body (NiCu) and either a steel (St)...
April 1, 2001
Open end blind rivets with break pull mandrel and protruding head - NiCu/St or NiCu/SSt
Specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel, protruding head, with a nickel copper body (NiCu) and either a steel (St)...