NEN-EN-ISO 15980
Open end blind rivets with break pull mandrel and countersunk head - St/St
inactive
| Organization: | NEN |
| Publication Date: | 1 April 2001 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Rivets): | 21.060.40 |
scope:
Specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and protruding head, with a steel body and a steel mandrel and with nominal diameters, d, from 2,4 mm up to and including 6,4 mm.
Document History
November 1, 2002
Open end blind rivets with break pull mandrel and countersunk head - St/St
Specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and protruding head, with a steel body and a steel mandrel and with nominal...
NEN-EN-ISO 15980
April 1, 2001
Open end blind rivets with break pull mandrel and countersunk head - St/St
Specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and protruding head, with a steel body and a steel mandrel and with nominal...