NEN-EN-ISO 15980

Open end blind rivets with break pull mandrel and countersunk head - St/St

active, Most Current
Organization: NEN
Publication Date: 1 November 2002
Status: active
Page Count: 16
ICS Code (Rivets): 21.060.40
scope:

Specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and protruding head, with a steel body and a steel mandrel and with nominal diameters, d, from 2,4 mm up to and including 6,4 mm.

Document History

NEN-EN-ISO 15980
November 1, 2002
Open end blind rivets with break pull mandrel and countersunk head - St/St
Specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and protruding head, with a steel body and a steel mandrel and with nominal...
April 1, 2001
Open end blind rivets with break pull mandrel and countersunk head - St/St
Specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and protruding head, with a steel body and a steel mandrel and with nominal...
Advertisement