DS/ISO/IEC 16388

Information technology - Automatic identification and data capture techniques - Code 39 bar code symbology specification

active, Most Current
Buy Now
Organization: DS
Publication Date: 18 June 2007
Status: active
Page Count: 22
ICS Code (Information coding): 35.040
scope:

This International Standard specifies the requirements for the bar code symbology known as Code 39; it
specifies Code 39 symbology characteristics, data character encodation, dimensions, tolerances, decoding algorithms and parameters to be defined by applications. It specifies the Symbology Identifier prefix strings forCode 39 symbols

Document History

May 15, 2023
Information technology – Automatic identification and data capture techniques – Code 39 bar code symbology specification
This document specifies the requirements for the bar code symbology known as Code 39. This document specifies Code 39 symbology characteristics, data character encodation, dimensions, tolerances,...
DS/ISO/IEC 16388
June 18, 2007
Information technology - Automatic identification and data capture techniques - Code 39 bar code symbology specification
This International Standard specifies the requirements for the bar code symbology known as Code 39; it specifies Code 39 symbology characteristics, data character encodation, dimensions, tolerances,...
June 15, 2000
Information technology - Automatic identification and data capture techniques - Bar code symbology specifications - Code 39
This International standard specifies the requirements for the bar code symbology known as Code 39; it specifies Code 39 symbology characteristics, data character encodation, dimensions, tolerances,...
Advertisement