DS/ISO/IEC 16388
Information technology - Automatic identification and data capture techniques - Bar code symbology specifications - Code 39
inactive
| Organization: | DS |
| Publication Date: | 15 June 2000 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Information coding): | 35.040 |
scope:
This International standard specifies the requirements for the bar code symbology known as Code 39; it specifies Code 39 symbology characteristics, data character encodation, dimensions, tolerances, decoding algorithms and application-defined parameters.
Document History
May 15, 2023
Information technology – Automatic identification and data capture techniques – Code 39 bar code symbology specification
This document specifies the requirements for the bar code symbology known as Code 39. This document specifies Code 39 symbology characteristics, data character encodation, dimensions, tolerances,...
June 18, 2007
Information technology - Automatic identification and data capture techniques - Code 39 bar code symbology specification
This International Standard specifies the requirements for the bar code symbology known as Code 39; it
specifies Code 39 symbology characteristics, data character encodation, dimensions, tolerances,...
DS/ISO/IEC 16388
June 15, 2000
Information technology - Automatic identification and data capture techniques - Bar code symbology specifications - Code 39
This International standard specifies the requirements for the bar code symbology known as Code 39; it specifies Code 39 symbology characteristics, data character encodation, dimensions, tolerances,...