NEN-EN-ISO 3452-1

Non-destructive testing - Penetrant testing - Part 1: General principles

inactive
Organization: NEN
Publication Date: 1 June 2013
Status: inactive
Page Count: 34
ICS Code (Non-destructive testing): 19.100
scope:

NEN-EN-ISO 3452-1 specifies a method of penetrant testing used to detect discontinuities, e.g. cracks, laps, folds, porosity and lack of fusion, which are open to the surface of the material to be tested. It is mainly applied to metallic materials, but can also be performed on other materials, provided that they are inert to the test media and not excessively porous (castings, forgings, welds, ceramics, etc.) It also includes requirements for process and control testing, but is not intended to be used for acceptance criteria and gives neither information relating to the suitability of individual test systems for specific applications nor requirements for test equipment.

Document History

June 1, 2021
Non-destructive testing - Penetrant testing - Part 1: General principles
This document specifies a method of penetrant testing used to detect discontinuities, e.g. cracks, laps, folds, porosity and lack of fusion, which are open to the surface of the material to be tested...
June 1, 2013
Non-destructive testing - Penetrant testing - Part 1: General principles
NEN-EN-ISO 3452-1 specifies a method of penetrant testing used to detect discontinuities, e.g. cracks, laps, folds, porosity and lack of fusion, which are open to the surface of the material to be...
NEN-EN-ISO 3452-1
June 1, 2013
Non-destructive testing - Penetrant testing - Part 1: General principles
NEN-EN-ISO 3452-1 specifies a method of penetrant testing used to detect discontinuities, e.g. cracks, laps, folds, porosity and lack of fusion, which are open to the surface of the material to be...
April 1, 2011
Non-destructive testing - Penetrant testing - Part 1: General principles
NEN-EN-ISO 3452-1 specifies a method of penetrant testing used to detect discontinuities, e.g. cracks, laps, folds, porosity and lack of fusion, which are open to the surface of the material to be...

References

Advertisement