NEN-EN-ISO 3452-1

Non-destructive testing - Penetrant testing - Part 1: General principles

active, Most Current
Organization: NEN
Publication Date: 1 June 2021
Status: active
Page Count: 38
ICS Code (Non-destructive testing): 19.100
scope:

This document specifies a method of penetrant testing used to detect discontinuities, e.g. cracks, laps, folds, porosity and lack of fusion, which are open to the surface of the material to be tested using white light or UV-A (365 nm) radiation. It is mainly applied to metallic materials, but can also be performed on other materials, provided that they are inert to the test media and not excessively porous (castings, forgings, welds, ceramics, etc.)

This document also includes requirements for process and control testing, but is not intended to be used for acceptance criteria. It gives neither information relating to the suitability of individual test systems for specific applications nor requirements for test equipment.

NOTE 1 Methods for determining and monitoring the essential properties of penetrant testing products to be used are specified in ISO 3452-2 and ISO 3452-3.

NOTE 2 The term "discontinuity" is used in this document in the sense that no evaluation concerning acceptability or non-acceptability is included.

NOTE 3 CEN/TR 16638 addresses penetrant testing using actinic blue light.

Document History

NEN-EN-ISO 3452-1
June 1, 2021
Non-destructive testing - Penetrant testing - Part 1: General principles
This document specifies a method of penetrant testing used to detect discontinuities, e.g. cracks, laps, folds, porosity and lack of fusion, which are open to the surface of the material to be tested...
June 1, 2013
Non-destructive testing - Penetrant testing - Part 1: General principles
NEN-EN-ISO 3452-1 specifies a method of penetrant testing used to detect discontinuities, e.g. cracks, laps, folds, porosity and lack of fusion, which are open to the surface of the material to be...
June 1, 2013
Non-destructive testing - Penetrant testing - Part 1: General principles
NEN-EN-ISO 3452-1 specifies a method of penetrant testing used to detect discontinuities, e.g. cracks, laps, folds, porosity and lack of fusion, which are open to the surface of the material to be...
April 1, 2011
Non-destructive testing - Penetrant testing - Part 1: General principles
NEN-EN-ISO 3452-1 specifies a method of penetrant testing used to detect discontinuities, e.g. cracks, laps, folds, porosity and lack of fusion, which are open to the surface of the material to be...

References

Advertisement