NEN-EN-ISO 2898-2

Plastics - Plasticized poly(vinyl chloride) (PVC-P) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties

inactive
Organization: NEN
Publication Date: 1 June 1999
Status: inactive
Page Count: 18
ICS Code (Thermoplastic materials): 83.080.20
scope:

Specifies the methods of preparation of test specimens and test methods to be used in determining the properties of PVC-P moulding and extrusion materials. Requirements for handling test material and for conditioning both the test material before moulding and the specimens before testing are given here.

Document History

November 1, 2008
Plastics - Plasticized poly(vinyl chloride) (PVC-P) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
This part of ISO 2898 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of PVC-P moulding and extrusion materials. Requ irements for...
NEN-EN-ISO 2898-2
June 1, 1999
Plastics - Plasticized poly(vinyl chloride) (PVC-P) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
Specifies the methods of preparation of test specimens and test methods to be used in determining the properties of PVC-P moulding and extrusion materials. Requirements for handling test material and...

References

Advertisement