NEN-EN-ISO 6878

Water quality - Determination of phosphorus - Ammonium molybdate spectrometric method

active, Most Current
Organization: NEN
Publication Date: 1 June 2004
Status: active
Page Count: 32
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

This International Standard specifies methods for the determination of - orthophosphate (see Clause 4); - orthophosphate after solvent extraction (see Clause 5); - hydrolysable phosphate plus orthophosphate (see Clause 6); - total phosphorus after decomposition (see Clauses 7 and 8). The methods are applicable to all kinds of water including seawater and effluents. Phosphorus concentrations within the range of 0,005 mg/l to 0,8 mg/l may be determined in such samples without dilution. A solvent extraction procedure allows smaller phosphorus concentrations to be determined with a detection limit of about 0,000 5 mg/l.

Document History

NEN-EN-ISO 6878
June 1, 2004
Water quality - Determination of phosphorus - Ammonium molybdate spectrometric method
This International Standard specifies methods for the determination of - orthophosphate (see Clause 4); - orthophosphate after solvent extraction (see Clause 5); - hydrolysable phosphate plus...
March 1, 2003
Water quality - Determination of phosphorus - Ammonium molybdate spectrometric method
This International Standard specifies methods for the determination of - orthophosphate (see Clause 4); - orthophosphate after solvent extraction (see Clause 5); - hydrolysable phosphate plus...

References

Advertisement