NEN-EN-ISO 6878
Water quality - Determination of phosphorus - Ammonium molybdate spectrometric method
| Organization: | NEN |
| Publication Date: | 1 March 2003 |
| Status: | inactive |
| Page Count: | 31 |
| ICS Code (Examination of water for chemical substances): | 13.060.50 |
scope:
This International Standard specifies methods for the determination of - orthophosphate (see Clause 4); - orthophosphate after solvent extraction (see Clause 5); - hydrolysable phosphate plus orthophosphate (see Clause 6); - total phosphorus after decomposition (see Clauses 7 and 8). The methods are applicable to all kinds of water including seawater and effluents. Phosphorus concentrations within the range of 0,005 mg/l to 0,8 mg/l may be determined in such samples without dilution. A solvent extraction procedure allows smaller phosphorus concentrations to be determined with a detection limit of about 0,000 5 mg/l.
Document History