NEN-EN-ISO 7091
Plain washers - Normal series - Product grade C
inactive
| Organization: | NEN |
| Publication Date: | 1 November 1998 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Washers, locking elements): | 21.060.30 |
scope:
Specifies the characteristics of plain washers, normal series, of product grade C, with hardness class 100 HV and with nominal sizes (nominal thread diameters) from 1,6 mm up to and including 64 mm.
Document History
July 1, 2000
Plain washers - Normal series - Product grade C
Specifies the characteristics of plain washers, normal series, of product grade C, with hardness class 100 HV and with nominal sizes (nominal thread diameters) from 1,6 mm up to and including 64 mm.
NEN-EN-ISO 7091
November 1, 1998
Plain washers - Normal series - Product grade C
Specifies the characteristics of plain washers, normal series, of product grade C, with hardness class 100 HV and with nominal sizes (nominal thread diameters) from 1,6 mm up to and including 64 mm.