NEN-EN-ISO 7091
Plain washers - Normal series - Product grade C
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2000 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Washers, locking elements): | 21.060.30 |
scope:
Specifies the characteristics of plain washers, normal series, of product grade C, with hardness class 100 HV and with nominal sizes (nominal thread diameters) from 1,6 mm up to and including 64 mm.
Document History
NEN-EN-ISO 7091
July 1, 2000
Plain washers - Normal series - Product grade C
Specifies the characteristics of plain washers, normal series, of product grade C, with hardness class 100 HV and with nominal sizes (nominal thread diameters) from 1,6 mm up to and including 64 mm.
November 1, 1998
Plain washers - Normal series - Product grade C
Specifies the characteristics of plain washers, normal series, of product grade C, with hardness class 100 HV and with nominal sizes (nominal thread diameters) from 1,6 mm up to and including 64 mm.