NEN-EN-ISO 8166
Resistance welding - Procedure for the evaluation of the life of spot welding electrodes using constant machine settings
inactive
| Organization: | NEN |
| Publication Date: | 1 July 2000 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
This European Standard specifies a procedure to be used for the evaluation of the life of spot welding electrodes when welding uncoated and coated steels, stainless steels. aluminium and aluminium alloys using constant machine settings which are not changed during the test. The procedure can also be used to establish the electrode life when spot welding other metallic materials.
Document History
July 1, 2003
Resistance welding - Procedure for the evaluation of the life of spot welding electrodes using constant machine settings
This European Standard specifies a procedure to be used for the evaluation of the life of spot welding electrodes when welding uncoated and coated steels, stainless steels. aluminium and aluminium...
NEN-EN-ISO 8166
July 1, 2000
Resistance welding - Procedure for the evaluation of the life of spot welding electrodes using constant machine settings
This European Standard specifies a procedure to be used for the evaluation of the life of spot welding electrodes when welding uncoated and coated steels, stainless steels. aluminium and aluminium...