NEN-EN-ISO 8166

Resistance welding - Procedure for the evaluation of the life of spot welding electrodes using constant machine settings

active, Most Current
Organization: NEN
Publication Date: 1 July 2003
Status: active
Page Count: 24
ICS Code (Welding consumables): 25.160.20
scope:

This European Standard specifies a procedure to be used for the evaluation of the life of spot welding electrodes when welding uncoated and coated steels, stainless steels. aluminium and aluminium alloys using constant machine settings which are not changed during the test. The procedure can also be used to establish the electrode life when spot welding other metallic materials.

Document History

NEN-EN-ISO 8166
July 1, 2003
Resistance welding - Procedure for the evaluation of the life of spot welding electrodes using constant machine settings
This European Standard specifies a procedure to be used for the evaluation of the life of spot welding electrodes when welding uncoated and coated steels, stainless steels. aluminium and aluminium...
July 1, 2000
Resistance welding - Procedure for the evaluation of the life of spot welding electrodes using constant machine settings
This European Standard specifies a procedure to be used for the evaluation of the life of spot welding electrodes when welding uncoated and coated steels, stainless steels. aluminium and aluminium...
Advertisement