NEN-EN-ISO 8655-7

Piston-operated volumetric apparatus - Part 7: Non-gravimetric methods for the determination of measurement error

inactive
Organization: NEN
Publication Date: 1 October 2003
Status: inactive
Page Count: 28
ICS Code (Measurement of volume, mass, density, viscosity): 17.060
scope:

This part of ISO 8655 specifies the photometric and titrimetric determination of errors of measurement of piston-operated volumetric apparatus. The tests are applicable to complete systems comprising the basic apparatus and all parts selected for use with the apparatus, disposable or reusable, involved in the measurement by delivery process. These non-gravimetric test methods can be applied .as aids to quality assurance by the supplier, - as routine quality assurance and routine calibrations by the user, and - as routine and post-repair testing. The methods described in this part of ISO 8655 are not applicable as alternatives to the gravimetric reference test methods specified in ISO 8655-6, which gives the only method suitable as a basis for supplier's declarations or independent certification of conformity.

Document History

October 1, 2023
Piston-operated volumetric apparatus - Part 7: Alternative measurement procedures for the determination of volume
This document specifies alternative measurement procedures for the determination of volume of piston-operated volumetric apparatus. The procedures are applicable to complete systems comprising the...
June 1, 2022
Piston-operated volumetric apparatus - Part 7: Alternative measurement procedures for the determination of volume
This document specifies alternative measurement procedures for the determination of volume of piston-operated volumetric apparatus. The procedures are applicable to complete systems comprising the...
March 1, 2009
Piston-operated volumetric apparatus - Part 7: Non-gravimetric methods for the assessment of equipment performance
A description is not available for this item.
September 1, 2005
Piston-operated volumetric apparatus - Part 7: Non-gravimetric methods for the assessment of equipment performance
This part of ISO 8655 specifies the photometric and titrimetric determination of errors of measurement of piston-operated volumetric apparatus. The tests are applicable to complete systems comprising...
NEN-EN-ISO 8655-7
October 1, 2003
Piston-operated volumetric apparatus - Part 7: Non-gravimetric methods for the determination of measurement error
This part of ISO 8655 specifies the photometric and titrimetric determination of errors of measurement of piston-operated volumetric apparatus. The tests are applicable to complete systems comprising...
Advertisement