NEN-EN-ISO 8655-7
Piston-operated volumetric apparatus - Part 7: Non-gravimetric methods for the assessment of equipment performance
| Organization: | NEN |
| Publication Date: | 1 September 2005 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Measurement of volume, mass, density, viscosity): | 17.060 |
scope:
This part of ISO 8655 specifies the photometric and titrimetric determination of errors of measurement of piston-operated volumetric apparatus. The tests are applicable to complete systems comprising the basic apparatus and all parts selected for use with the apparatus, disposable or reusable, involved in the measurement by delivery process. These non-gravimetric test methods can be applied .as aids to quality assurance by the supplier, - as routine quality assurance and routine calibrations by the user, and - as routine and post-repair testing. The methods described in this part of ISO 8655 are not applicable as alternatives to the gravimetric reference test methods specified in ISO 8655-6, which gives the only method suitable as a basis for supplier's declarations or independent certification of conformity.
Document History