ISO 6743-15
Lubricants, industrial oils and related products (class L) - Classification - Part 15: Family E (Internal combustion engine oils)
| Organization: | ISO |
| Publication Date: | 1 November 2007 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Lubricants, industrial oils and related products): | 75.100 |
scope:
This part of ISO 6743 establishes the detailed classification, in tabular form, of engine lubricating oils for use in the following internal combustion engines:
a) two-stroke cycle, spark-ignition gasoline engines that employ a crankcase scavenging system and are used in transportation, leisure and utility applications, such as motorcycles, snowmobiles, chainsaws (hereinafter referred to as two-stroke engine oils);
b) four-stroke cycle, spark-ignition gasoline engines that
employ a common sump containing the lubricant for both the engine
and the drive train/starter/transm
Outboard motor and marine engine applications are described in Annex A.
It is expected that this part of ISO 6743 be read in conjunction with ISO 6743-99 .
Document History