JSAE - JASO M341
Two-stroke-cycle Gasoline Engine – Engine Oils – Detergency Test Procedure
active, Most Current
Buy Now
| Organization: | JSAE |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 25 |
scope:
This standard specifies the test procedures for evaluating the sticking tendencies of piston rings and the detergency inside the engine at high temperature for lubricating oil used in two-strokecycle gasoline engines such as motorcycle engines, utility engines, and outboard engines, etc. (hereinafter referred to as "two-stroke oil")
Document History
JASO M341
January 1, 2018
Two-stroke-cycle Gasoline Engine – Engine Oils – Detergency Test Procedure
This standard specifies the test procedures for evaluating the sticking tendencies of piston rings and the detergency inside the engine at high temperature for lubricating oil used in two-strokecycle...
January 1, 2003
Two-stroke-cycle gasoline engine - Engine oils - Detergency test procedure
A description is not available for this item.
January 1, 1992
Detergency test procedure for evaluating two stroke gasoline engine oils
A description is not available for this item.