NEN-EN-ISO 8894-1

Refractory materials - Determination of thermal conductivity - Part 1: Hot-wire methods (cross-array and resistance thermometer)

active, Most Current
Organization: NEN
Publication Date: 1 June 2010
Status: active
Page Count: 30
ICS Code (Refractories): 81.080
scope:

This part of ISO 8894 describes the hot-wire methods ("cross-array" and "resistance thermometer") for the determination of the thermal conductivity of non-carbonaceous, dielectric refractory products and materials. This methods are applicable to dense and insulating refractories (shaped products, refractory castables, plastic refractories, ramming mixes, powdered or granular materials) with thermal conductivity values less than 1,5 W/m·K ("cross-array") and less than 15 W/m·K ("resistance thermometer") and thermal diffusivity values less than 5 × 10-6 m2/s. Thermal conductivity values can be determined at a room temperature up to 1 250 °C. The maximum temperature (1 250 °C) can be reduced by the maximum service limit temperature of the refractory, or by the temperature at which the refractory is no longer dielectric.

Document History

NEN-EN-ISO 8894-1
June 1, 2010
Refractory materials - Determination of thermal conductivity - Part 1: Hot-wire methods (cross-array and resistance thermometer)
This part of ISO 8894 describes the hot-wire methods (“cross-array” and “resistance thermometer”) for the determination of the thermal conductivity of non-carbonaceous, dielectric refractory products...

References

Advertisement