NEN-EN 993-14
Methods of testing insulating and dense shaped refractory products - Part 14: Determination of thermal conductivity by the hot wire (cross-array) and resistance thermometer methods
| Organization: | NEN |
| Publication Date: | 1 January 2008 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Refractories): | 81.080 |
scope:
This part of ISO 8894 describes the hot-wire methods ("cross-array" and "resistance thermometer") for the determination of the thermal conductivity of non-carbonaceous, dielectric refractory products and materials. This methods are applicable to dense and insulating refractories (shaped products, refractory castables, plastic refractories, ramming mixes, powdered or granular materials) with thermal conductivity values less than 1,5 W/m·K ("cross-array") and less than 15 W/m·K ("resistance thermometer") and thermal diffusivity values less than 5 × 10-6 m2/s. Thermal conductivity values can be determined at a room temperature up to 1 250 °C. The maximum temperature (1 250 °C) can be reduced by the maximum service limit temperature of the refractory, or by the temperature at which the refractory is no longer dielectric.
Document History