NEN-EN 993-14
Methods of testing dense shaped refractory products - Part 14: Determination of thermal conductivity by the hot wire (cross-array) method
inactive
| Organization: | NEN |
| Publication Date: | 1 February 1994 |
| Status: | inactive |
| ICS Code (Refractories): | 81.080 |
scope:
Specifies a hot-wire (cross-array) method for the determination of thermal conductivity of refractory products and materials. It is applicable to dense and insulating shaped products and to powdered or granular materials for thermal conductivities of less than 1,5 W(mK). Electrically conducting materials cannot be measured.
Document History
January 1, 2008
Methods of testing insulating and dense shaped refractory products - Part 14: Determination of thermal conductivity by the hot wire (cross-array) and resistance thermometer methods
This part of ISO 8894 describes the hot-wire methods (“cross-array” and “resistance thermometer”) for the determination of the thermal conductivity of non-carbonaceous, dielectric refractory products...
June 1, 1998
Methods of testing dense shaped refractory products - Part 14: Determination of thermal conductivity by the hot-wire (cross-array) method
Specifies a hot-wire (cross-array) method for the determination of thermal conductivity of refractory products and materials. It is applicable to dense and insulating shaped products and to powdered...
NEN-EN 993-14
February 1, 1994
Methods of testing dense shaped refractory products - Part 14: Determination of thermal conductivity by the hot wire (cross-array) method
Specifies a hot-wire (cross-array) method for the determination of thermal conductivity of refractory products and materials. It is applicable to dense and insulating shaped products and to powdered...