NEN-EN-ISO 7622-1

Steel cord conveyor belts - Longitudinal traction test - Part 1: Measurement of elongation

inactive
Organization: NEN
Publication Date: 1 November 1995
Status: inactive
Page Count: 8
ICS Code (Components for conveyors): 53.040.20
scope:

Specifies a method for the determination of the elongation of steel cords constituting the carcase of conveyor belts, when subjected to a force corresponding to 10% and to 60% of the specified tensile strength. Applies exclusively to conveyor belts with a steel carcase.

Document History

May 1, 2013
Steel cord conveyor belts - Longitudinal traction test - Part 1: Measurement of elongation
This part of ISO 7622 specifies a method for the determination of the elongation of steel cords constituting the carcass of conveyor belts, when subjected to a force corresponding to 10 % and 60 % of...
NEN-EN-ISO 7622-1
November 1, 1995
Steel cord conveyor belts - Longitudinal traction test - Part 1: Measurement of elongation
Specifies a method for the determination of the elongation of steel cords constituting the carcase of conveyor belts, when subjected to a force corresponding to 10% and to 60% of the specified...

References

Advertisement