NEN-EN-ISO 7622-1
Steel cord conveyor belts - Longitudinal traction test - Part 1: Measurement of elongation
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2013 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Components for conveyors): | 53.040.20 |
scope:
This part of ISO 7622 specifies a method for the determination of the elongation of steel cords constituting the carcass of conveyor belts, when subjected to a force corresponding to 10 % and 60 % of the specified tensile strength. It applies exclusively to conveyor belts with a steel carcass.
Document History
NEN-EN-ISO 7622-1
May 1, 2013
Steel cord conveyor belts - Longitudinal traction test - Part 1: Measurement of elongation
This part of ISO 7622 specifies a method for the determination of the elongation of steel cords constituting the carcass of conveyor belts, when subjected to a force corresponding to 10 % and 60 % of...
November 1, 1995
Steel cord conveyor belts - Longitudinal traction test - Part 1: Measurement of elongation
Specifies a method for the determination of the elongation of steel cords constituting the carcase of conveyor belts, when subjected to a force corresponding to 10% and to 60% of the specified...