NEN-EN-ISO 8752
Spring-type straight pins - Slotted, heavy duty
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2007 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Pins, nails): | 21.060.50 |
scope:
This International Standard specifies the characteristics of slotted spring-type straight pins, made of steel or of austenitic or martensitic stainless steel, heavy duty, with nominal diameter, d1, from 1 mm to 50 mm inclusive.
Document History
October 1, 2009
Spring-type straight pins - Slotted, heavy duty
This International Standard specifies the characteristics of slotted spring-type straight pins, made of steel or of austenitic or martensitic stainless steel, heavy duty, with nominal diameter, d1,...
NEN-EN-ISO 8752
November 1, 2007
Spring-type straight pins - Slotted, heavy duty
This International Standard specifies the characteristics of slotted spring-type straight pins, made of steel or of austenitic or martensitic stainless steel, heavy duty, with nominal diameter, d1,...
December 1, 1997
Spring-type straight pins - Slotted, heavy duty
Specifies the characteristics of slotted spring-type straight pins heavy duty with metric dimensions and nominal diameters, d1, from 1 mm to 50 mm inclusive.
November 1, 1994
Spring-type straight pins - Slotted, heavy duty
Specifies the characteristics of slotted spring-type straight pins heavy duty with metric dimensions and nominal diameters, d1, from 1 mm to 50 mm inclusive.