NEN-EN-ISO 8752

Spring-type straight pins - Slotted, heavy duty

inactive
Organization: NEN
Publication Date: 1 December 1997
Status: inactive
Page Count: 18
ICS Code (Pins, nails): 21.060.50
scope:

Specifies the characteristics of slotted spring-type straight pins heavy duty with metric dimensions and nominal diameters, d1, from 1 mm to 50 mm inclusive.

Document History

October 1, 2009
Spring-type straight pins - Slotted, heavy duty
This International Standard specifies the characteristics of slotted spring-type straight pins, made of steel or of austenitic or martensitic stainless steel, heavy duty, with nominal diameter, d1,...
November 1, 2007
Spring-type straight pins - Slotted, heavy duty
This International Standard specifies the characteristics of slotted spring-type straight pins, made of steel or of austenitic or martensitic stainless steel, heavy duty, with nominal diameter, d1,...
NEN-EN-ISO 8752
December 1, 1997
Spring-type straight pins - Slotted, heavy duty
Specifies the characteristics of slotted spring-type straight pins heavy duty with metric dimensions and nominal diameters, d1, from 1 mm to 50 mm inclusive.
November 1, 1994
Spring-type straight pins - Slotted, heavy duty
Specifies the characteristics of slotted spring-type straight pins heavy duty with metric dimensions and nominal diameters, d1, from 1 mm to 50 mm inclusive.
Advertisement