NEN-ISO 11087
Alpine ski-bindings - Retention devices - Requirements and test methods
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2015 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Winter sports equipment): | 97.220.20 |
scope:
NEN-ISO 11087 specifies the requirements for ski brakes and binding straps. It applies to alpine retention devices, which are used to reduce the risk of injury, caused by the ski after the ski's release.
Document History
NEN-ISO 11087
September 1, 2015
Alpine ski-bindings - Retention devices - Requirements and test methods
NEN-ISO 11087 specifies the requirements for ski brakes and binding straps. It applies to alpine retention devices, which are used to reduce the risk of injury, caused by the ski after the ski’s...
March 1, 2004
Alpine ski-bindings - Retention devices - Requirements and test methods
This International Standard specifies the requirements for ski brakes and binding straps. It applies to alpine retention devices which are used to reduce the risk of injury, caused by the ski after...