NEN-ISO 11087
Alpine ski-bindings - Retention devices - Requirements and test methods
inactive
| Organization: | NEN |
| Publication Date: | 1 March 2004 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Winter sports equipment): | 97.220.20 |
scope:
This International Standard specifies the requirements for ski brakes and binding straps. It applies to alpine retention devices which are used to reduce the risk of injury, caused by the ski after the ski's release.
Document History
September 1, 2015
Alpine ski-bindings - Retention devices - Requirements and test methods
NEN-ISO 11087 specifies the requirements for ski brakes and binding straps. It applies to alpine retention devices, which are used to reduce the risk of injury, caused by the ski after the ski’s...
NEN-ISO 11087
March 1, 2004
Alpine ski-bindings - Retention devices - Requirements and test methods
This International Standard specifies the requirements for ski brakes and binding straps. It applies to alpine retention devices which are used to reduce the risk of injury, caused by the ski after...