NEN-ISO 1853

Conducting and dissipative rubbers, vulcanized or thermoplastic - Measurement of resistivity

active, Most Current
Organization: NEN
Publication Date: 1 August 2011
Status: active
Page Count: 20
ICS Code (Rubber): 83.060
scope:

This International Standard specifies the requirements for the laboratory testing of the volume resistivity of specially prepared test pieces of vulcanized or thermoplastic rubber compounds rendered conducting or dissipative by the inclusion of carbon black or ionizable materials. The tests are suitable for materials with a resistivity of less than about 108 O·m. Method 1 is the preferred method when test pieces with bonded electrodes are not available. Method 2 is the preferred method when test pieces are moulded with the inclusion of bonded electrodes. Method 3 may be used if the apparatus for method 1 or 2 is not available, but it has lower accuracy. If a reference to this International Standard is made without specifying the method, then method 1 shall be used.

Document History

NEN-ISO 1853
August 1, 2011
Conducting and dissipative rubbers, vulcanized or thermoplastic - Measurement of resistivity
This International Standard specifies the requirements for the laboratory testing of the volume resistivity of specially prepared test pieces of vulcanized or thermoplastic rubber compounds rendered...
April 1, 1998
Conducting and dissipative rubbers, vulcanized or thermoplastic - Measurement of resistivity
Specifies the requirements for the laboratory testing of the volume resitivity of specially prepared test pieces of vulcanized or thermoplastic rubber compounds rendered conducting or dissipative by...
September 1, 1980
Conducting and antistatic rubbers - Measurement of resistivity
This International Standard specifies the requirements for the laboratory tetsing of the volume resitivity of specially prepared test pieces of vulcanized rubber compounds rendered conducting or...
Advertisement