NEN-ISO 1853
Conducting and dissipative rubbers, vulcanized or thermoplastic - Measurement of resistivity
| Organization: | NEN |
| Publication Date: | 1 April 1998 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Rubber): | 83.060 |
scope:
Specifies the requirements for the laboratory testing of the volume resitivity of specially prepared test pieces of vulcanized or thermoplastic rubber compounds rendered conducting or dissipative by the inclusion of carbon black or ionizable materials. Antistatic properties may also de conferred on rubber materials by the incorporation of ionizable materials into the rubber mix. The test is suitable for materials with a resistivity of less than 106 Ω.m.
Document History