NEN-ISO 4217

Codes for the representation of currencies

active, Most Current
Organization: NEN
Publication Date: 1 August 2015
Status: active
Page Count: 15
ICS Code (Documents in administration, commerce and industry): 01.140.30
ICS Code (Finances. Banking. Monetary systems. Insurance): 03.060
scope:

NEN-ISO 4217 specifies the structure for a three-letter alphabetic code and an equivalent three-digit numeric code for the representation of currencies. For those currencies having minor units, it also shows the decimal relationship between such units and the currency itself. The scope of this International Standard also includes funds and precious metals. This International Standard also includes basic guidelines for its maintenance. This International Standard is intended for use in any application of trade, commerce and banking, where currencies and, where appropriate, funds are required to be described. It is designed to be equally suitable for manual users and for those employing automated systems.

Document History

NEN-ISO 4217
August 1, 2015
Codes for the representation of currencies
NEN-ISO 4217 specifies the structure for a three-letter alphabetic code and an equivalent three-digit numeric code for the representation of currencies. For those currencies having minor units, it...
November 1, 2008
Codes for the representation of currencies and funds
A description is not available for this item.
August 1, 2008
Codes for the representation of currencies and funds
This International Standard specifies the structure for a three-letter alphabetic code and an equivalent three-digit numeric code for the representation of currencies and funds. For those currencies...
November 1, 2004
Codes for the representation of currencies and funds
This International Standard specifies the structure for a three-letter alphabetic code and an equivalent threedigit numeric code for the representation of currencies and funds. For those currencies...
February 1, 1994
Codes for the representation of currencies and funds
This International Standard provides the structure for a threeletter alphabetic code and equivalent three-digit numeric code for the representation of currencies and funds. For those currencies...
Advertisement