NEN-ISO 4217

Codes for the representation of currencies and funds

inactive
Organization: NEN
Publication Date: 1 February 1994
Status: inactive
Page Count: 1
ICS Code (Documents in administration, commerce and industry): 01.140.30
ICS Code (Finances. Banking. Monetary systems. Insurance): 03.060
scope:

This International Standard provides the structure for a threeletter alphabetic code and equivalent three-digit numeric code for the representation of currencies and funds. For those currencies having minor units, it also shows the decimal relationship between such units and the currency itself. This International Standard also establishes procedures for a Maintenance Agency, and specifies the method of applying for codes. This International Standard is intended for use in any application of trade, commerce and banking, where currencies and, where appropriate, funds are required to be described. It is designed to be equally suitable for manual users and for those employing automated systems.

Document History

August 1, 2015
Codes for the representation of currencies
NEN-ISO 4217 specifies the structure for a three-letter alphabetic code and an equivalent three-digit numeric code for the representation of currencies. For those currencies having minor units, it...
November 1, 2008
Codes for the representation of currencies and funds
A description is not available for this item.
August 1, 2008
Codes for the representation of currencies and funds
This International Standard specifies the structure for a three-letter alphabetic code and an equivalent three-digit numeric code for the representation of currencies and funds. For those currencies...
November 1, 2004
Codes for the representation of currencies and funds
This International Standard specifies the structure for a three-letter alphabetic code and an equivalent threedigit numeric code for the representation of currencies and funds. For those currencies...
NEN-ISO 4217
February 1, 1994
Codes for the representation of currencies and funds
This International Standard provides the structure for a threeletter alphabetic code and equivalent three-digit numeric code for the representation of currencies and funds. For those currencies...
Advertisement