NEN-ISO 6742-4
Cycles - Lighting and retro-reflective devices - Part 4: Lighting systems powered by the cycle's movement
| Organization: | NEN |
| Publication Date: | 1 July 2015 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Cycles): | 43.150 |
scope:
NEN-ISO 6742-4 is applicable to lighting systems used on cycles intended to be used on public roads and, - especially, bicycles complying with ISO 4210 and ISO 8098. - This part of ISO 6742 specifies requirements and test methods for the performance of lighting systems - powered by the cycle's movement. It applies to light devices complying with ISO 6742-1. Lighting systems - include lighting devices and power supplied by cycle's movement such as generator.
Document History