NEN-ISO 6742-4
Cycles - Lighting and retro reflective devices - Part 4: Lighting systems powered by the cycle's movement
| Organization: | NEN |
| Publication Date: | 1 September 2023 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Cycles): | 43.150 |
scope:
This document is applicable to lighting systems used on cycles intended to be used on public roads and, especially, bicycles complying with ISO 4210[1] and ISO 8098[2].
This document specifies requirements and test methods for the performance of lighting systems powered by the cycle's movement. It applies to lighting and light signalling devices complying with ISO 6742-1. Lighting systems include lighting and light signalling devices and power supplied by cycle's movement such as generator.
Document History