NEN-ISO/IEC 11694-5

Identification cards - Optical memory cards - Linear recording method - Part 5: Data format for information interchange for applications using ISO/IEC 11694-4

active, Most Current
Organization: NEN
Publication Date: 1 November 2014
Status: active
Page Count: 25
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

NEN-ISO/IEC 11694-4 defines the data format for optical memory cards necessary to allow compatibility and interchange between systems using the linear recording method.

Document History

NEN-ISO/IEC 11694-5
November 1, 2014
Identification cards - Optical memory cards - Linear recording method - Part 5: Data format for information interchange for applications using ISO/IEC 11694-4
NEN-ISO/IEC 11694-4 defines the data format for optical memory cards necessary to allow compatibility and interchange between systems using the linear recording method.
April 1, 2006
Identification cards - Optical memory cards - Part 5: Data format for information interchange for applications using ISO/IEC 11694-4, Annex B
This part of ISO/IEC 11694 defines the data format for optical memory cards necessary to allow compatibility and interchange between systems using the linear recording method.
Advertisement