NEN-ISO/IEC 11694-5
Identification cards - Optical memory cards - Part 5: Data format for information interchange for applications using ISO/IEC 11694-4, Annex B
inactive
| Organization: | NEN |
| Publication Date: | 1 April 2006 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of ISO/IEC 11694 defines the data format for optical memory cards necessary to allow compatibility and interchange between systems using the linear recording method.
Document History
November 1, 2014
Identification cards - Optical memory cards - Linear recording method - Part 5: Data format for information interchange for applications using ISO/IEC 11694-4
NEN-ISO/IEC 11694-4 defines the data format for optical memory cards necessary to allow compatibility and interchange between systems using the linear recording method.
NEN-ISO/IEC 11694-5
April 1, 2006
Identification cards - Optical memory cards - Part 5: Data format for information interchange for applications using ISO/IEC 11694-4, Annex B
This part of ISO/IEC 11694 defines the data format for optical memory cards necessary to allow compatibility and interchange between systems using the linear recording method.