NEN-ISO/IEC 23009-2

Information technology - Dynamic adaptive streaming over HTTP (DASH) - Part 2: Conformance and reference software

inactive
Organization: NEN
Publication Date: 1 June 2014
Status: inactive
Page Count: 68
ICS Code (Coding of audio, video, multimedia and hypermedia information): 35.040.40
scope:

NEN-ISO/IEC 23009-2 specifies the conformance and reference software implementing the normative clauses of all parts of ISO/IEC 23009. That is, test vectors comprising Media Presentation Descriptions, Segments, and combinations thereof that conform or do not conform to the normative clauses of the other parts of ISO/IEC 23009 and corresponding software modules.

Document History

October 1, 2017
Information technology - Dynamic adaptive streaming over HTTP (DASH) - Part 2: Conformance and reference software
NEN-ISO/IEC 23009-2 specifies the conformance and reference software implementing the normative clauses of ISO/IEC 23009-1, that is test vectors comprising media presentation descriptions, segments,...
NEN-ISO/IEC 23009-2
June 1, 2014
Information technology - Dynamic adaptive streaming over HTTP (DASH) - Part 2: Conformance and reference software
NEN-ISO/IEC 23009-2 specifies the conformance and reference software implementing the normative clauses of all parts of ISO/IEC 23009. That is, test vectors comprising Media Presentation...
Advertisement