NEN-ISO/IEC 23009-2
Information technology - Dynamic adaptive streaming over HTTP (DASH) - Part 2: Conformance and reference software
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2017 |
| Status: | active |
| Page Count: | 82 |
| ICS Code (Coding of audio, video, multimedia and hypermedia information): | 35.040.40 |
scope:
NEN-ISO/IEC 23009-2 specifies the conformance and reference software implementing the normative clauses of ISO/IEC 23009-1, that is test vectors comprising media presentation descriptions, segments, and combinations thereof that conform or do not conform to the normative clauses of ISO/IEC 23009-1 and corresponding software modules.
Document History
NEN-ISO/IEC 23009-2
October 1, 2017
Information technology - Dynamic adaptive streaming over HTTP (DASH) - Part 2: Conformance and reference software
NEN-ISO/IEC 23009-2 specifies the conformance and reference software implementing the normative clauses of ISO/IEC 23009-1, that is test vectors comprising media presentation descriptions, segments,...
June 1, 2014
Information technology - Dynamic adaptive streaming over HTTP (DASH) - Part 2: Conformance and reference software
NEN-ISO/IEC 23009-2 specifies the conformance and reference software implementing the normative clauses of all parts of ISO/IEC 23009. That is, test vectors comprising Media Presentation...