NEN-ISO/IEC/IEEE 15289
Systems and software engineering - Content of life-cycle information products (documentation)
| Organization: | NEN |
| Publication Date: | 1 November 2011 |
| Status: | inactive |
| Page Count: | 96 |
| ICS Code (Software): | 35.080 |
scope:
This International Standard specifies the purpose and content of all identified systems and software life-cycle and service management information items (documentation). The information item contents are defined according to generic document types, as presented in Clause 7, and the specific purpose of the document (Clause 10). This International Standard assumes an organization is implementing life-cycle processes in conformance with ISO/IEC 15288:2008 (IEEE Std 15288-2008), Systems and software engineering - System life cycle processes, or ISO/IEC 12207:2008 (IEEE Std 12207-2008), Systems and software engineering - Software life cycle processes, or practising service management in conformance with ISO/IEC 20000-1:2005, Information technology - Service management - Part 1: Specification, and ISO/IEC 20000-2:2005, Information technology - Service management - Part 2: Code of practice. ISO/IEC 12207:2008 (IEEE Std 12207-2008) and ISO/IEC 15288:2008 (IEEE Std 15288-2008) define a set of processes for managing and performing the stages of a systems life cycle. They define an Information Management process, but they do "not detail documentation in terms of name, format, explicit content, and recording media" [ISO/IEC 15288:2008 (IEEE Std 15288-2008), 1.4)]. ISO/IEC 12207:2008 (IEEE Std 12207-2008) establishes a common framework for software life-cycle processes and in passing identifies or requires a number of documentation items. The Process Reference Model does not represent a particular process implementation approach, nor does it prescribe a system/software life-cycle model, methodology, or technique. ISO/IEC 20000-1:2005 establishes general requirements for documents and records (3.2). ISO/IEC 12207:2008 (IEEE Std 12207-2008) does not always specify when software information items are to be prepared, nor does it identify information item contents. This International Standard provides a mapping of ISO/IEC 15288:2008 (IEEE Std 15288-2008) and ISO/IEC 12207:2008 (IEEE Std 12207-2008) clauses with a set of information items.
Document History