NEN-ISO/IEC/IEEE 15289
Systems and software engineering - Content of life-cycle information items (documentation)
| Organization: | NEN |
| Publication Date: | 1 June 2017 |
| Status: | active |
| Page Count: | 101 |
| ICS Code (Software): | 35.080 |
scope:
NEN-ISO/IEC/IEEE 15289 specifies the purpose and content of all identified systems and software life-cycle and service management information items (documentation). The information item contents are defined according to generic document types, as presented in Clause 7, and the specific purpose of the document (Clause 10). This document assumes an organization is performing life-cycle processes, or practicing service management, using one or more of the following: - ISO/IEC 12207:2008 (IEEE Std 12207-2008), Systems and software engineering - Software life cycle processes; - ISO/IEC/IEEE 15288:2015, Systems and software engineering - System life cycle processes; - ISO/IEC 20000-1:2011 (IEEE Std 20000-1:2013), Information technology - Service management - Part 1: Service management system requirements; and - ISO/IEC 20000-2 (IEEE Std 20000-2:2013), Information technology - Service management - Part 2: Guidance on the application of service management systems. This document provides a mapping of processes from the above standards to a set of information items. It provides a consistent approach to meeting the information and documentation requirements of systems and software engineering and IT service management. This document does not establish a service management system. ISO/IEC 12207:2008 (IEEE Std 12207-2008) and ISO/IEC/IEEE 15288:2015 define a set of processes for managing and performing the stages of a software or system life cycle. They define an Information Management process, but do not "detail information items in terms of name, format, explicit content, and recording media". ISO/IEC/IEEE 15288:2015 and ISO/IEC 12207:2008 (IEEE Std 12207-2008) establish a common framework for system and software life-cycle processes. They identify or require a number of documentation items. Their process reference model does not represent a particular process implementation approach, nor prescribe a system/software life-cycle model, methodology or technique. ISO/IEC 20000-1:2011 (IEEE Std 20000-1:2013) establishes comprehensive requirements for documents and records, with some specific requirements. ISO/IEC 20000-2:2012 (IEEE Std 20000-2:2013), provides guidance on the use of ISO/IEC 20000-1:2011 (IEEE Std 20000-1:2013). The generic document types defined in this document are used to identify the information necessary to support the following: - the ISO/IEC/IEEE 15288:2015 agreement; - organizational project-enabling; - technical management and processes; - the ISO/IEC 12207:2008 (IEEE Std 12207-2008) primary, supporting, and organizational life-cycle processes; and - the ISO/IEC 20000-1:2011 (IEEE Std 20000-1:2013) service management system (SMS), service delivery, relationship, resolution, and control processes.
Document History