NEN - NPR-CLC/TS 50539-12

Low-voltage surge protective devices - Surge protective devices for specific application including d.c. - Part 12: Selection and application principles - SPDs connected to photovoltaic installations

inactive
Organization: NEN
Publication Date: 1 April 2010
Status: inactive
Page Count: 25
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

This Technical Specification deals with the protection of PV installations against overvoltages. It deals with the protection of the PV installation against surge overvoltages induced by direct and indirect lightning strikes. If such a PV installation is connected to an AC-supply system this document is applicable as a complement of HD 60364-4-443, HD 60364-5-534 and HD 60364-7-712 and also CLC/TS 61643-12. Surge protective devices (SPD) installed on the AC side shall comply with EN 61643-11.

Document History

January 1, 2014
Low-voltage surge protective devices - Surge protective devices for specific application including d.c. - Part 12: Selection and application principles - SPDs connected to photovoltaic installations
This Technical Specification describes the principles for selection, location, coordination and operation of SPDs to be connected to PV installations. The d.c. side is rated up to 1 500 V d.c. and...
NPR-CLC/TS 50539-12
April 1, 2010
Low-voltage surge protective devices - Surge protective devices for specific application including d.c. - Part 12: Selection and application principles - SPDs connected to photovoltaic installations
This Technical Specification deals with the protection of PV installations against overvoltages. It deals with the protection of the PV installation against surge overvoltages induced by direct and...
Advertisement