NEN - NPR-CLC/TS 50539-12

Low-voltage surge protective devices - Surge protective devices for specific application including d.c. - Part 12: Selection and application principles - SPDs connected to photovoltaic installations

active, Most Current
Organization: NEN
Publication Date: 1 January 2014
Status: active
Page Count: 38
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

This Technical Specification describes the principles for selection, location, coordination and operation of SPDs to be connected to PV installations. The d.c. side is rated up to 1 500 V d.c. and the a.c. side, if any, is rated up to 1 000 V rms 50 Hz. The electrical installation starts from a PV generator or a set of interconnected PV modules with their cables, provided by the PV generator manufacturer, up to the user installation or the utility supply point. For PV installations including batteries, additional requirements will be necessary.

Document History

NPR-CLC/TS 50539-12
January 1, 2014
Low-voltage surge protective devices - Surge protective devices for specific application including d.c. - Part 12: Selection and application principles - SPDs connected to photovoltaic installations
This Technical Specification describes the principles for selection, location, coordination and operation of SPDs to be connected to PV installations. The d.c. side is rated up to 1 500 V d.c. and...
April 1, 2010
Low-voltage surge protective devices - Surge protective devices for specific application including d.c. - Part 12: Selection and application principles - SPDs connected to photovoltaic installations
This Technical Specification deals with the protection of PV installations against overvoltages. It deals with the protection of the PV installation against surge overvoltages induced by direct and...
Advertisement