NEN - NVN-ENV 1007-6

Advanced technical ceramics - Ceramic composites - Methods of test for reinforcements - Part 6: Determination of tensile properties of filament at high temperature

inactive, Most Current
Organization: NEN
Publication Date: 1 October 2002
Status: inactive
Page Count: 33
ICS Code (Advanced ceramics): 81.060.30
scope:

This European Prestandard specifies the conditions for measurement of tensile properties of single filament of ceramic fibres at high temperature in air or inert atmosphere (vacuum or controlled atmosphere). The method applies to continuous ceramic filaments taken from tows, yarns, staple fibre, braids and knitting, which have strain to fracture less or equal to 5 % and show linear elastic behaviour to fracture.

Document History

NVN-ENV 1007-6
October 1, 2002
Advanced technical ceramics - Ceramic composites - Methods of test for reinforcements - Part 6: Determination of tensile properties of filament at high temperature
This European Prestandard specifies the conditions for measurement of tensile properties of single filament of ceramic fibres at high temperature in air or inert atmosphere (vacuum or controlled...

References

Advertisement